Linx Technologies Antennas ANT-490-CW-QW-SMA

Description
Antennas RF ANT 490MHz WHIP STR SMA PLUG
Datasheet
Description
Antennas RF ANT 490MHz WHIP STR SMA PLUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas RF ANT 490MHz WHIP STR SMA PLUG

Antennas RF ANT 490MHz WHIP STR SMA PLUG

Buy Now Datasheet
RF Antennas - ANT-490-CW-QW-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
480MHz, 500MHz GSM, ISM, LoRaWAN, LTE, SIGFOX Whip, Straight RF Antenna 470MHz ~ 510MHz 1.3dBi SMA Male Connector Mount

480MHz, 500MHz GSM, ISM, LoRaWAN, LTE, SIGFOX Whip, Straight RF Antenna 470MHz ~ 510MHz 1.3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-490-CW-QW-SMA ANT-490-CW-QW-SMA
Product Name Antennas RF Antennas
Applications GSM, ISM, LoRaWAN, LTE, SIGFOX
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 14dBi Outdoor LPDA Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-LPDA14OP-2L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers