Linx Technologies 2.4 GHz Rf Antenna ANT-2.4-WRT-MON-RPS

Description
Antennas 2.4 GHz Antenna WRT Monopole RP-SMA Product overview: ANT-2.4-WRT-MON-RPS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-WRT-MON- RPS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas 2.4 GHz Antenna WRT Monopole RP-SMA Product overview: ANT-2.4-WRT-MON-RPS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-WRT-MON- RPS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Rf Antenna - 875-ANT-2.4-WRT-MON-RPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4 GHz Rf Antenna
875-ANT-2.4-WRT-MON-RPS
2.4 GHz Rf Antenna 875-ANT-2.4-WRT-MON-RPS
Antennas 2.4 GHz Antenna WRT Monopole RP-SMA Product overview: ANT-2.4-WRT-MON-RPS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-WRT-MON- RPS can be used for catalog matching and distributor lookup.

Antennas 2.4 GHz Antenna WRT Monopole RP-SMA Product overview: ANT-2.4-WRT-MON-RPS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-WRT-MON-RPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antennas 2.4 GHz Antenna WRT Monopole RP-SMA

Antennas 2.4 GHz Antenna WRT Monopole RP-SMA

Buy Now
RF Antennas - ANT-2.4-WRT-MON-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz, 2.5GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi RP-SMA Male Panel Mount

2.4GHz, 2.5GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi RP-SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANT-2.4-WRT-MON-RPS ANT-2.4-WRT-MON-RPS ANT-2.4-WRT-MON-RPS
Product Name 2.4 GHz Rf Antenna Antennas RF Antennas
Applications RF Testing Bluetooth, Thread, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers