Linx Technologies Antennas ANT-2.4-USP

Description
Antennas MicroSplatch Planar Antenna 2.45GHz,SMD
Datasheet
Description
Antennas MicroSplatch Planar Antenna 2.45GHz,SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
ANT-2.4-USP
Antennas ANT-2.4-USP
Antennas MicroSplatch Planar Antenna 2.45GHz,SMD

Antennas MicroSplatch Planar Antenna 2.45GHz,SMD

Buy Now Datasheet
RF Antennas - ANT-2.4-USP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2.4-USP
RF Antennas ANT-2.4-USP
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Chip RF Antenna 2.37GHz ~ 2.54GHz 3.8dBi Solder Surface Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Chip RF Antenna 2.37GHz ~ 2.54GHz 3.8dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-2.4-USP ANT-2.4-USP
Product Name Antennas RF Antennas
Applications Bluetooth, Thread, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2506406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 858.0 to 878.0 MHz
Gain 8 dB
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers