Linx Technologies 2.4GHz RCS Series Antenna (with SMA connector) ANT-2.4-CW-RCS-SMA

Description
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHz RCS Series Antenna (with SMA connector) - ANT-2.4-CW-RCS-SMA - Linx Technologies
Merlin, OR, USA
2.4GHz RCS Series Antenna (with SMA connector)
ANT-2.4-CW-RCS-SMA
2.4GHz RCS Series Antenna (with SMA connector) ANT-2.4-CW-RCS-SMA
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RCS Series Reduced-Height Right-Angle Antennas

Connectorized Quarter-Wave Monopoles

The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna from damage in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
45GHz Rf Antenna - 875-ANT-2.4-CW-RCS-SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45GHz Rf Antenna
875-ANT-2.4-CW-RCS-SMA
45GHz Rf Antenna 875-ANT-2.4-CW-RCS-SMA
Antennas SMA RAngl Short 1/4 Wave Whip2.45GHz Product overview: ANT-2.4-CW-RCS-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 45GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-RCS-S MA can be used for catalog matching and distributor lookup.

Antennas SMA RAngl Short 1/4 Wave Whip2.45GHz Product overview: ANT-2.4-CW-RCS-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 45GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-RCS-SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas SMA RAngl Short 1/4 Wave Whip2.45GHz

Antennas SMA RAngl Short 1/4 Wave Whip2.45GHz

Buy Now Datasheet
RF Antennas - ANT-2.4-CW-RCS-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Right Angle RF Antenna 2.35GHz ~ 2.5GHz -0.2dBi SMA Male Connector Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Right Angle RF Antenna 2.35GHz ~ 2.5GHz -0.2dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-2.4-CW-RCS-SMA 875-ANT-2.4-CW-RCS-SMA ANT-2.4-CW-RCS-SMA ANT-2.4-CW-RCS-SMA
Product Name 2.4GHz RCS Series Antenna (with SMA connector) 45GHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2350.0 to 2500.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details