Mactac STARLINER Lyric Matte White Permanent 13" x 19" SLI7250-13

Description
STARLINER Lyric is a matte coated paper optimized for Indigo printing. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. RIT certified for sheetfed HP Indigo printing.
Datasheet
Description
STARLINER Lyric is a matte coated paper optimized for Indigo printing. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. RIT certified for sheetfed HP Indigo printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Lyric Matte White Permanent 13
Stow, OH, United States
STARLINER Lyric Matte White Permanent 13" x 19"
SLI7250-13
STARLINER Lyric Matte White Permanent 13" x 19" SLI7250-13
STARLINER Lyric is a matte coated paper optimized for Indigo printing. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. RIT certified for sheetfed HP Indigo printing.

STARLINER Lyric is a matte coated paper optimized for Indigo printing. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. RIT certified for sheetfed HP Indigo printing.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SLI7250-13
Product Name STARLINER Lyric Matte White Permanent 13" x 19"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 2.0 mil PET - RL20C1-5550-001 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Film; Silicone
Thickness 0.0508 mm (0.0020 inches)
View Details