Mactac STARLINER Cinema High Gloss White Permanent 8.5" x 11" SL0042

Description
STARLINER Cinema is an offset printable cast coated gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.
Datasheet
Description
STARLINER Cinema is an offset printable cast coated gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Cinema High Gloss White Permanent 8.5
Stow, OH, United States
STARLINER Cinema High Gloss White Permanent 8.5" x 11"
SL0042
STARLINER Cinema High Gloss White Permanent 8.5" x 11" SL0042
STARLINER Cinema is an offset printable cast coated gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.

STARLINER Cinema is an offset printable cast coated gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0042
Product Name STARLINER Cinema High Gloss White Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Line, 5.6 mil PC - RL76C2-5550-005 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Silicone; Polycoated
Thickness 0.1422 mm (0.0056 inches)
View Details
STARLINER Fluorescent Matte Green Permanent 17
Specs
Liner Type Paper / Kraft Paper
Width 432 mm (17 inches)
View Details