DJLXT381LE.B4 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Lingto Electronic Limited
Interface - Drivers, Receivers, Transceivers
DJLXT381LE.B4
Description
IC TRANSCEIVER 144LQFP
-
Lingto Electronic Limited
Datasheet
Description
IC TRANSCEIVER 144LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DJLXT381LE.B4 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Operating Frequency
1700 to 2000 MHz
Package Type
SOIC; 8-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
1000 kbps
View Details
2 suppliers