The PN4416 is an N-channel JFET for high-frequency amplification in a TO-92 package. It has a maximum power dissipation of 300 mW, a gate-to-source breakdown voltage of -30 V, and a cutoff voltage between -2.5 V and -6 V. The forward transconductance is 7500 µS at 1 kHz, with a noise figure of 4 dB at 400 MHz and a gate resistance of 1 kΩ. Input capacitance is 0.8 pF and reverse transfer capacitance is 4 pF at 1 MHz. The operating junction temperature range is -55 °C to +135 °C, and the device is RoHS compliant.
JFET N-Channel 30V 300mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-PN4416TO-923LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |