Linear Systems JFETs PN4118 TO-92 3L ROHS

Description
JFET N-Channel 40V 300mW Through Hole TO-92
Request a Quote
Description
JFET N-Channel 40V 300mW Through Hole TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PN4118 is an N-channel JFET amplifier in a TO-92 package with three leads, designed for low-power, high-input-impedance applications. It has a gate-source breakdown voltage of -40V, a maximum total device dissipation of 300mW, and a gate-source cutoff voltage range of -1V to -3V. The saturation drain current ranges from 0.08mA to 0.60mA at VDS=10V and VGS=0. Gate reverse current is specified at -10pA maximum at 25°C and -25nA at 150°C with VGS=-10V. The device meets RoHS compliance, has a storage temperature range of -55°C to +150°C, and can operate with source and drain leads interchanged due to symmetrical geometry. Input capacitance is up to 3pF and reverse transfer capacitance is up to 1.5pF at 1MHz. Transconductance ranges from 80µS to 650µS at 1kHz.

Datasheet Summary
Powered by GS/AI

The PN4118 is an N-channel JFET amplifier in a TO-92 package with three leads, designed for low-power, high-input-impedance applications. It has a gate-source breakdown voltage of -40V, a maximum total device dissipation of 300mW, and a gate-source cutoff voltage range of -1V to -3V. The saturation drain current ranges from 0.08mA to 0.60mA at VDS=10V and VGS=0. Gate reverse current is specified at -10pA maximum at 25°C and -25nA at 150°C with VGS=-10V. The device meets RoHS compliance, has a storage temperature range of -55°C to +150°C, and can operate with source and drain leads interchanged due to symmetrical geometry. Input capacitance is up to 3pF and reverse transfer capacitance is up to 1.5pF at 1MHz. Transconductance ranges from 80µS to 650µS at 1kHz.

Suppliers

Company
Product
Description
Supplier Links
JFETs - 4004-PN4118TO-923LROHS-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 300mW Through Hole TO-92

JFET N-Channel 40V 300mW Through Hole TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4004-PN4118TO-923LROHS-ND
Product Name JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPF-2086TK - 1101558-SPF-2086TK - Win Source Electronics
Specs
Transistor Type PHEMT
Polarity pHEMT FET
Package Type SOT3
View Details