The LSJ74D is a P-channel JFET designed for ultra-low-noise applications, available in a TO-92 package. It has a gate-to-drain breakdown voltage of 25 V, a continuous power dissipation of 400 mW, and a gate-to-source pinch-off voltage range of -17 V to -30 V. The device exhibits a typical transconductance of 22 mS at 1 kHz and an input noise voltage of 0.9 nV/√Hz at 1 kHz. Gate-to-source leakage current is limited to 1 nA at 25 V, and input capacitance is 105 pF at 1 MHz. It operates over a junction temperature range of -55 °C to +135 °C and meets no stated industry standards or qualifications.
JFET P-Channel 25V 400mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LSJ74DTO-923L-ND |
| Product Name | JFETs |
| Polarity | P-Channel |