The J202 TO-92 3L RoHS is a low-cost, single N-channel JFET amplifier designed for low-current, low-voltage applications such as battery-powered amplifiers and infrared detector circuits. It features a cutoff voltage range of -0.8 V to -4.0 V, a drain-source saturation current of 0.9 mA to 4.5 mA at VDS = 15 V and VGS = 0 V, and a forward transconductance of 1.0 mS at VDS = 15 V. The device supports a maximum drain-source voltage of 40 V, a continuous power dissipation of 350 mW at 25 °C, and operates with a junction temperature range of -55 °C to +150 °C. Its high input impedance and low noise performance make it suitable for high-gain, low-level signal amplification. The package is a TO-92 3-lead plastic case. The part is RoHS compliant.
JFET N-Channel 40V 350mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-J202TO-923LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |