Single P-channel JFET switch for switching applications, available in TO-92 3L package, with a maximum gate-to-source voltage of 30V, continuous power dissipation of 350mW, and gate operating current of 10pA. The device has a maximum on-resistance of 85Ω and operates from -55°C to 135°C junction temperature. It meets RoHS requirements.
JFET P-Channel 30V 350mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-J174TO-923LROHS-ND |
| Product Name | JFETs |
| Polarity | P-Channel |