The LS5564 series is a monolithic dual N-channel JFET amplifier in a TO-71 6-lead package, designed as a replacement for the 2N5564 series. It offers a maximum gate-to-source voltage of -40V, continuous power dissipation of 500mW, and operating junction temperature from -55°C to +150°C. The series features matched transconductance, common mode rejection ratio of 76dB, and gate-to-gate isolation current of ±1µA. It meets RoHS compliance.
JFET 2 N-Channel 40V 500mW Through Hole TO-71
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-2N5564TO-716LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |