Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
LINEAR SYSTEMS
2N4119A TO-72 4L -- JFETS
Linear Systems
JFETs
2N4119A TO-72 4L
Description
JFET N-Channel 40V 300mW Through Hole TO-72-4
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
JFET N-Channel 40V 300mW Through Hole TO-72-4
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
JFETs
4004-2N4119ATO-724L-ND
JFETs
4004-2N4119ATO-724L-ND
JFET N-Channel 40V 300mW Through Hole TO-72-4
JFET N-Channel 40V 300mW Through Hole TO-72-4
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
4004-2N4119ATO-724L-ND
Product Name
JFETs
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Discrete Semiconductor Products - Transistors - IGBTs
2PS18012E44G40113NOSA1
Specs
Transistor Type
IGBT
View Details
Advanced Linear Devices, Inc.
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair
ALD114935PAL
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
PDIP8
View Details
3
suppliers
Micross Components, Inc.
Bipolar Transistors - BJT NPN Low Lvl SS
2N2484
View Details
Qorvo
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT
TGF2023-2-10
Specs
Transistor Type
HEMT
Transistor Technology / Material
GaN on SiC
Package Type
Die
View Details
4
suppliers