Festo Corporation Connection block CPE10-PRS-1/4-3

Description
manifold block CPE10-PRS-1/4-3 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE10-PRS-1/4-3 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE10-PRS-1/4-3 - Festo Corporation
Islandia, NY, United States
Connection block
CPE10-PRS-1/4-3
Connection block CPE10-PRS-1/4-3
manifold block CPE10-PRS-1/4-3 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE10-PRS-1/4-3 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE10-PRS-1/4-3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6N-FRM-3/8-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details
Multi-pin - CPV14-VI-P8-1/8-D - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - FRM-H-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 3564 GPM (13500 L/min)
View Details