Linde North America, Inc. Vented Cylinder Cabinets F4000

Description
Spectra Gases gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate. A variety of standard gas safety cabinets are available for housing one to four cylinders. Each unit is equipped with strut channel to accommodate the mounting of gas panels, cylinder brackets as well as cylinder shelves. Features: Diffusion Plate: (instead of louvers): Offers better ventilation due to lower air resistance and better flow patterns. Cabinet shell and doors constructed of 11 gauge (0.12” thick) cold rolled steel to provide maximum strength. Self closing, self latching doors with locks. Weather resistant white polyurethane paint. 1/4” thick wire reinforced safety glass. Lockable access hatches designed to maintain 200ft./min. air velocity when open. Hatches allow for safe closing of any valve even in the event of toxic gas leak. 165 degree F sprinkler head. Rubber floor mat provided to ensure a non-slip surface for cylinder.
Datasheet
Description
Spectra Gases gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate. A variety of standard gas safety cabinets are available for housing one to four cylinders. Each unit is equipped with strut channel to accommodate the mounting of gas panels, cylinder brackets as well as cylinder shelves. Features: Diffusion Plate: (instead of louvers): Offers better ventilation due to lower air resistance and better flow patterns. Cabinet shell and doors constructed of 11 gauge (0.12” thick) cold rolled steel to provide maximum strength. Self closing, self latching doors with locks. Weather resistant white polyurethane paint. 1/4” thick wire reinforced safety glass. Lockable access hatches designed to maintain 200ft./min. air velocity when open. Hatches allow for safe closing of any valve even in the event of toxic gas leak. 165 degree F sprinkler head. Rubber floor mat provided to ensure a non-slip surface for cylinder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Cylinder Cabinets - F4000 - Linde North America, Inc.
Bridgewater, NJ, USA
Vented Cylinder Cabinets
F4000
Vented Cylinder Cabinets F4000
Spectra Gases gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate. A variety of standard gas safety cabinets are available for housing one to four cylinders. Each unit is equipped with strut channel to accommodate the mounting of gas panels, cylinder brackets as well as cylinder shelves. Features: Diffusion Plate: (instead of louvers): Offers better ventilation due to lower air resistance and better flow patterns. Cabinet shell and doors constructed of 11 gauge (0.12” thick) cold rolled steel to provide maximum strength. Self closing, self latching doors with locks. Weather resistant white polyurethane paint. 1/4” thick wire reinforced safety glass. Lockable access hatches designed to maintain 200ft./min. air velocity when open. Hatches allow for safe closing of any valve even in the event of toxic gas leak. 165 degree F sprinkler head. Rubber floor mat provided to ensure a non-slip surface for cylinder.

Spectra Gases gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate. A variety of standard gas safety cabinets are available for housing one to four cylinders. Each unit is equipped with strut channel to accommodate the mounting of gas panels, cylinder brackets as well as cylinder shelves.

Features:

  • Diffusion Plate: (instead of louvers): Offers better ventilation due to lower air resistance and better flow patterns.
  • Cabinet shell and doors constructed of 11 gauge
  • (0.12” thick) cold rolled steel to provide maximum strength.
  • Self closing, self latching doors with locks.
  • Weather resistant white polyurethane paint.
  • 1/4” thick wire reinforced safety glass.
  • Lockable access hatches designed to maintain
  • 200ft./min. air velocity when open. Hatches allow for safe closing of any valve even in the event of toxic gas leak.
  • 165 degree F sprinkler head.
  • Rubber floor mat provided to ensure a non-slip surface for cylinder.
Supplier's Site Datasheet

Technical Specifications

  Linde North America, Inc.
Product Category Cabinets and Casework
Product Number F4000
Product Name Vented Cylinder Cabinets
Use Industrial
Type Safety Cabinet
Application Cylinder Gas Storage, Laboratory Gases, Laser Gases, Lighting Gases
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 179861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.57 inch (40 mm)
Width 9.06 inch (230 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details