The 26DBM-L is a non-captive linear actuator with a 26 mm diameter and 48 mm stroke length, designed for precise positional control. It offers bipolar winding options with a rated current of 0.20 A per phase at 12 VDC, a resistance of 84.0 Ω per phase, and an inductance of 43.3 mH per phase. The actuator provides a minimum holding force of 35.6 N at rated current and operates with a step angle of 7.5°, corresponding to 48 steps per revolution. It features a ball bearing system, operates within -20 to +70 °C, and has a maximum coil temperature of 130 °C. The unit is RoHS compliant and weighs 34 grams.
26DBM-L Linear Actuator Stepper Motor
26DBM-L
The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for greater positional resolution.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 26DBM05D2B-L |
| Product Name | 26DBM-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |