Progressive Automations Drop Down TV Lift: Up to 55" TVs - 30" Stroke TY-05-30

Description
The TY-05 Drop Down TV Lift is the ideal unit to bring your home entertainment system into the future. With the drop down design you are able lower your television down from the ceiling and then raise it back to hide in plain sight when it is not being used. It was designed to be able to fit into tight spaces such as attics and is easily controlled via wireless remote to raise and lower with the press of a button. It can support up to 170 lbs and fits TV sizes up to 55”. For step by step installation instructions make sure to check out our TY-05 Product Info PDF. TY-05-30 SPECIFICATIONS TV Sizes Up to 30" Tall or 55" Diagonal Wall Mount Measurements 500mm x 700mm Input Voltage 120 VAC 60 Hz Output Power 24 VDC Stroke 30 inch Force 170 lbs Speed 0.90"/sec Install Size Retracted 42.5" Install Size Extended 72.5" Protection Class IP20 Type of Duty 10% Additional Feature Fused Overload Protection Additional Feature 2 Optional External Limit Switch Unit Weight 25.5 lbs Warranty 18 Months
Datasheet
Description
The TY-05 Drop Down TV Lift is the ideal unit to bring your home entertainment system into the future. With the drop down design you are able lower your television down from the ceiling and then raise it back to hide in plain sight when it is not being used. It was designed to be able to fit into tight spaces such as attics and is easily controlled via wireless remote to raise and lower with the press of a button. It can support up to 170 lbs and fits TV sizes up to 55”. For step by step installation instructions make sure to check out our TY-05 Product Info PDF. TY-05-30 SPECIFICATIONS TV Sizes Up to 30" Tall or 55" Diagonal Wall Mount Measurements 500mm x 700mm Input Voltage 120 VAC 60 Hz Output Power 24 VDC Stroke 30 inch Force 170 lbs Speed 0.90"/sec Install Size Retracted 42.5" Install Size Extended 72.5" Protection Class IP20 Type of Duty 10% Additional Feature Fused Overload Protection Additional Feature 2 Optional External Limit Switch Unit Weight 25.5 lbs Warranty 18 Months
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop Down TV Lift: Up to 55
Richmond, British Columbia, Canada
Drop Down TV Lift: Up to 55" TVs - 30" Stroke
TY-05-30
Drop Down TV Lift: Up to 55" TVs - 30" Stroke TY-05-30
The TY-05 Drop Down TV Lift is the ideal unit to bring your home entertainment system into the future. With the drop down design you are able lower your television down from the ceiling and then raise it back to hide in plain sight when it is not being used. It was designed to be able to fit into tight spaces such as attics and is easily controlled via wireless remote to raise and lower with the press of a button. It can support up to 170 lbs and fits TV sizes up to 55”. For step by step installation instructions make sure to check out our TY-05 Product Info PDF. TY-05-30 SPECIFICATIONS TV Sizes Up to 30" Tall or 55" Diagonal Wall Mount Measurements 500mm x 700mm Input Voltage 120 VAC 60 Hz Output Power 24 VDC Stroke 30 inch Force 170 lbs Speed 0.90"/sec Install Size Retracted 42.5" Install Size Extended 72.5" Protection Class IP20 Type of Duty 10% Additional Feature Fused Overload Protection Additional Feature 2 Optional External Limit Switch Unit Weight 25.5 lbs Warranty 18 Months

The TY-05 Drop Down TV Lift is the ideal unit to bring your home entertainment system into the future. With the drop down design you are able lower your television down from the ceiling and then raise it back to hide in plain sight when it is not being used. It was designed to be able to fit into tight spaces such as attics and is easily controlled via wireless remote to raise and lower with the press of a button. It can support up to 170 lbs and fits TV sizes up to 55”. For step by step installation instructions make sure to check out our TY-05 Product Info PDF.

TY-05-30 SPECIFICATIONS

  • TV Sizes Up to 30" Tall or 55" Diagonal
  • Wall Mount Measurements 500mm x 700mm
  • Input Voltage 120 VAC 60 Hz
  • Output Power 24 VDC
  • Stroke 30 inch
  • Force 170 lbs
  • Speed 0.90"/sec
  • Install Size Retracted 42.5"
  • Install Size Extended 72.5"
  • Protection Class IP20
  • Type of Duty 10%
  • Additional Feature Fused Overload Protection
  • Additional Feature 2 Optional External Limit Switch
  • Unit Weight 25.5 lbs
  • Warranty 18 Months
Supplier's Site Datasheet

Technical Specifications

  Progressive Automations
Product Category Lifting Columns
Product Number TY-05-30
Product Name Drop Down TV Lift: Up to 55" TVs - 30" Stroke
Maximum Load 170 lbs (77.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - G23 - Isotech, Inc.
Specs
Maximum Load 674 lbs (306 kg)
Stroke 27.56 inch (700 mm)
Speed 1.38 in/sec (2.1 m/min)
View Details
Heavy-Duty Lifting Columns for Height Adjustable Workstations - TL3 Series - TiMOTION Technology
Specs
Maximum Load 899 lbs (408 kg)
Stroke 3.94 to 47.24 inch (100 to 1200 mm)
Speed 1.54 in/sec (2.34 m/min)
View Details
Lifting Column - DL5 - LINAK U.S. Inc.
LINAK U.S. Inc.
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 11.81 to 19.69 inch (300 to 500 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Motorized TV Lift for 32" - 60" TVs - ty-01 - Progressive Automations
Specs
Stroke 39 inch (991 mm)
Speed 0.9800 in/sec (1.49 m/min)
Retracted Length 31.89 inch (810 mm)
View Details