Lin Engineering, Inc. Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering BL24B36-02D-06RO

Description
BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:67.5in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm RoHS Compliant: Yes
Datasheet
Description
BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:67.5in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering - 41T5564 - Newark, An Avnet Company
Chicago, IL, United States
Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering
41T5564
Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering 41T5564
BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:67.5in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm RoHS Compliant: Yes

BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:67.5in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 41T5564
Product Name Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering
Continuous Current 7.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2657 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 36.0 VDC
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Rotor Inertia 2.41E-4 oz-in-sec² (0.0017 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motors - 5350502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 178 In-oz (126 N-cm)
Step Angle 0.90 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5755H-x8200 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 163 In-oz (115 N-cm)
Step Angle 1.80 degrees
View Details