Lin Engineering, Inc. Brushless Motor; Stepper Motor Type Lin Engineering BL17B17-03-RO

Description
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Inductance:2mHRoHS Compliant: Yes
Datasheet
Description
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Inductance:2mHRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor; Stepper Motor Type Lin Engineering - 41T5554 - Newark, An Avnet Company
Chicago, IL, United States
Brushless Motor; Stepper Motor Type Lin Engineering
41T5554
Brushless Motor; Stepper Motor Type Lin Engineering 41T5554
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Inductance:2mHRoHS Compliant: Yes

BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Inductance:2mHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 41T5554
Product Name Brushless Motor; Stepper Motor Type Lin Engineering
Continuous Current 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-190-MK-HS-AR-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 14.24 amps
Continuous Torque 200.3 In-lbs (231 kg-cm)
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
P520 Disc Magnet High Speed Step Motor - P520 254 013 60 - Portescap
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 5.07 in-oz/amp (35.8 mN-m/amp)
Rotor Inertia 2.59E-4 oz-in-sec² (0.0018 kg-cm²)
View Details