Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 3709V-18-M1RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:36.6mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:16in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:20.8mm; Inductance:7.7mHRoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:36.6mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:16in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:20.8mm; Inductance:7.7mHRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 10R4736 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
10R4736
Stepper Motor; Stepper Motor Type Lin Engineering 10R4736
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:36.6mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:16in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:20.8mm; Inductance:7.7mHRoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:36.6mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:16in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:20.8mm; Inductance:7.7mHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 10R4736
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Continuous Current 0.6000 amps
Continuous Torque 1.0 In-lbs (1.15 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMME-AS-80-M-HS-AS - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 2.1 amps
Continuous Torque 28.3 In-lbs (32.65 kg-cm)
View Details
Stepper Motor - Hansen Series 119-4 Size 19 Step Gear Motor (2
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Specs
Holding Torque 212 In-oz (150 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0048 oz-in-sec² (0.0340 kg-cm²)
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
Rotor Inertia 1.35E-7 oz-in-sec² (9.50E-7 kg-cm²)
View Details