Lika Electronic LINEPULS Linear Encoders With External Converter SMB2 • SMB5

Description
Compact sensors with in-line external interpolator IP67 protection Resolution up to 5 µm
Description
Compact sensors with in-line external interpolator IP67 protection Resolution up to 5 µm

Suppliers

Company
Product
Description
Supplier Links
LINEPULS Linear Encoders With External Converter - SMB2 • SMB5 - Lika Electronic
Carrè, Italy
LINEPULS Linear Encoders With External Converter
SMB2 • SMB5
LINEPULS Linear Encoders With External Converter SMB2 • SMB5
Compact sensors with in-line external interpolator IP67 protection Resolution up to 5 µm

Compact sensors with in-line external interpolator
IP67 protection
Resolution up to 5 µm

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SMB2 • SMB5
Product Name LINEPULS Linear Encoders With External Converter
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 0.0050 to 0.0100 mm (1.97E-4 to 3.94E-4 inches)
Linear Encoder Speed 16000 mm/sec (37795 in/min)
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-ATS17501PSGATN-SDFUYK-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details