Lika Electronic LINECOD High Performance Absolute Linear Encoder SMA2

Description
High performance absolute linear encoder Resolution up to 1 µm BiSS, SSI interfaces; additional incremental track for speed feedback. Measuring length up to 8100 mm Large mounting tolerances Unaffected by dust, debris or liquids
Description
High performance absolute linear encoder Resolution up to 1 µm BiSS, SSI interfaces; additional incremental track for speed feedback. Measuring length up to 8100 mm Large mounting tolerances Unaffected by dust, debris or liquids

Suppliers

Company
Product
Description
Supplier Links
LINECOD High Performance Absolute Linear Encoder - SMA2 - Lika Electronic
Carrè, Italy
LINECOD High Performance Absolute Linear Encoder
SMA2
LINECOD High Performance Absolute Linear Encoder SMA2
High performance absolute linear encoder Resolution up to 1 µm BiSS, SSI interfaces; additional incremental track for speed feedback. Measuring length up to 8100 mm Large mounting tolerances Unaffected by dust, debris or liquids

High performance absolute linear encoder
Resolution up to 1 µm
BiSS, SSI interfaces; additional incremental track for speed feedback.
Measuring length up to 8100 mm
Large mounting tolerances
Unaffected by dust, debris or liquids

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SMA2
Product Name LINECOD High Performance Absolute Linear Encoder
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 319 inch (8100 mm)
Resolution 1.00E-3 mm (3.94E-5 inches)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1104LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details