LICAP Technologies, Inc. Lithium-Ion Capacitor/Hybrid Supercapacitor LC0200-380-ASW

Description
Applications Start-up Power supply Industrial Backup Power Energy Harvesting Remote Power Supply Peak Load Shaving Features and Advantages 1M Cycles Lifetime 10 Years Calendar Life Low Self-Discharge Safe: No Thermal Runaway High Power Density
Request a Quote Datasheet
Description
Applications Start-up Power supply Industrial Backup Power Energy Harvesting Remote Power Supply Peak Load Shaving Features and Advantages 1M Cycles Lifetime 10 Years Calendar Life Low Self-Discharge Safe: No Thermal Runaway High Power Density
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Lithium-Ion Capacitor/Hybrid Supercapacitor
LC0200-380-ASW
Lithium-Ion Capacitor/Hybrid Supercapacitor LC0200-380-ASW
Applications Start-up Power supply Industrial Backup Power Energy Harvesting Remote Power Supply Peak Load Shaving Features and Advantages 1M Cycles Lifetime 10 Years Calendar Life Low Self-Discharge Safe: No Thermal Runaway High Power Density

Applications

  • Start-up Power supply
  • Industrial Backup Power
  • Energy Harvesting
  • Remote Power Supply
  • Peak Load Shaving

Features and Advantages

  • 1M Cycles Lifetime
  • 10 Years Calendar Life
  • Low Self-Discharge
  • Safe: No Thermal Runaway
  • High Power Density
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number LC0200-380-ASW
Product Name Lithium-Ion Capacitor/Hybrid Supercapacitor
Capacitance Range 2.00E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers