LI-COR Biosciences Datalogger LI-1400

Description
As an autoranging meter, the LI-1400 provides direct read-out for up to three LI-COR radiation sensors without requiring a terminal input block. Output can be viewed on the LCD display or stored in memory by simply pressing the ENTER key on the keypad (data for all operative channels are stored, along with the time at which the data were logged). Additional sensors can be connected via an optional terminal block. Radiation measurements in water or under changing cloud cover often require an averaged reading of sensor output to obtain the best results. The LI-1400 can display a continuous running average for each sensor. The length of the average is user selectable for each channel. Instantaneous or averaged values for any sensor can also be displayed while the LI-1400 is logging data. Simplified data logging Fast setup Additional current and voltage channels Easy calculations using math functions
Description
As an autoranging meter, the LI-1400 provides direct read-out for up to three LI-COR radiation sensors without requiring a terminal input block. Output can be viewed on the LCD display or stored in memory by simply pressing the ENTER key on the keypad (data for all operative channels are stored, along with the time at which the data were logged). Additional sensors can be connected via an optional terminal block. Radiation measurements in water or under changing cloud cover often require an averaged reading of sensor output to obtain the best results. The LI-1400 can display a continuous running average for each sensor. The length of the average is user selectable for each channel. Instantaneous or averaged values for any sensor can also be displayed while the LI-1400 is logging data. Simplified data logging Fast setup Additional current and voltage channels Easy calculations using math functions

Suppliers

Company
Product
Description
Supplier Links
Datalogger - LI-1400 - LI-COR Biosciences
Lincoln, NE, USA
Datalogger
LI-1400
Datalogger LI-1400
As an autoranging meter, the LI-1400 provides direct read-out for up to three LI-COR radiation sensors without requiring a terminal input block. Output can be viewed on the LCD display or stored in memory by simply pressing the ENTER key on the keypad (data for all operative channels are stored, along with the time at which the data were logged). Additional sensors can be connected via an optional terminal block. Radiation measurements in water or under changing cloud cover often require an averaged reading of sensor output to obtain the best results. The LI-1400 can display a continuous running average for each sensor. The length of the average is user selectable for each channel. Instantaneous or averaged values for any sensor can also be displayed while the LI-1400 is logging data. Simplified data logging Fast setup Additional current and voltage channels Easy calculations using math functions

As an autoranging meter, the LI-1400 provides direct read-out for up to three LI-COR radiation sensors without requiring a terminal input block. Output can be viewed on the LCD display or stored in memory by simply pressing the ENTER key on the keypad (data for all operative channels are stored, along with the time at which the data were logged). Additional sensors can be connected via an optional terminal block. Radiation measurements in water or under changing cloud cover often require an averaged reading of sensor output to obtain the best results. The LI-1400 can display a continuous running average for each sensor. The length of the average is user selectable for each channel. Instantaneous or averaged values for any sensor can also be displayed while the LI-1400 is logging data.

  • Simplified data logging
  • Fast setup
  • Additional current and voltage channels
  • Easy calculations using math functions

Technical Specifications

  LI-COR Biosciences
Product Category Data Acquisition
Product Number LI-1400
Product Name Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
Digital Postitioning Control Unit - CPCC-PP100C - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details