LexJet Corporation Torchon 285 g - 36in x 39ft 10643115

Description
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.
Description
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Suppliers

Company
Product
Description
Supplier Links
Torchon 285 g - 36in x 39ft - 10643115 - LexJet Corporation
Sarasota, FL, USA
Torchon 285 g - 36in x 39ft
10643115
Torchon 285 g - 36in x 39ft 10643115
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643115
Product Name Torchon 285 g - 36in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 993 PSB  Pressboard -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Express Heavy Banner- 36in x 100ft - 3P-28336 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details