LexJet Corporation Photo Rag Satin 310 g- 17in x 39ft 10643034

Description
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.
Description
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Satin 310 g- 17in x 39ft - 10643034 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Satin 310 g- 17in x 39ft
10643034
Photo Rag Satin 310 g- 17in x 39ft 10643034
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643034
Product Name Photo Rag Satin 310 g- 17in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

3 Mil SurePrint Direct Select Gloss- 30in x 150ft - 3248122 - LexJet Corporation
Specs
Width 30 inch (762 mm)
Length 50 yd (45.72 m)
View Details
Unisource Worldwide, Inc.
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details