TransPak 48" - Freezer Paper Rolls FP4840

Description
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.
Description
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" - Freezer Paper Rolls
FP4840
48" - Freezer Paper Rolls FP4840
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.

Provides protection for frozen products for up to one year.

  • Polyethylene coated on one side.
  • 40# virgin, bleached paper.
  • FDA approved.
  • Maintains strength and durability even when wet.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number FP4840
Product Name 48" - Freezer Paper Rolls
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

18
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 18 inch (457 mm)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details