LexJet Corporation Extreme AquaVinyl w/ PSA- 50in x 60ft AQPSRM5060

Description
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.
Description
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
Extreme AquaVinyl w/ PSA- 50in x 60ft - AQPSRM5060 - LexJet Corporation
Sarasota, FL, USA
Extreme AquaVinyl w/ PSA- 50in x 60ft
AQPSRM5060
Extreme AquaVinyl w/ PSA- 50in x 60ft AQPSRM5060
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks.

The super-scratch-resistant coating eliminates the need for lamination.

LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AQPSRM5060
Product Name Extreme AquaVinyl w/ PSA- 50in x 60ft
Thickness 13 mil (330 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
NOMEX® Medium Density Paper 300 Series - 356 - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
FineArt Baryta 325g - 13in x 19in - 10641411 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details