TransPak 18" x 25' - Cohesive Singleface Roll SFIB1825

Description
Make your own "custom box" for non-fragile products quickly without tape or glue. Cold seal cohesive singleface sticks to itself - not to your products. Place product on singleface, wrap and seal by pressing singleface together. 25 feet per roll.
Description
Make your own "custom box" for non-fragile products quickly without tape or glue. Cold seal cohesive singleface sticks to itself - not to your products. Place product on singleface, wrap and seal by pressing singleface together. 25 feet per roll.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 25' - Cohesive Singleface Roll
SFIB1825
18" x 25' - Cohesive Singleface Roll SFIB1825
Make your own "custom box" for non-fragile products quickly without tape or glue. Cold seal cohesive singleface sticks to itself - not to your products. Place product on singleface, wrap and seal by pressing singleface together. 25 feet per roll.

Make your own "custom box" for non-fragile products quickly without tape or glue.

  • Cold seal cohesive singleface sticks to itself - not to your products.
  • Place product on singleface, wrap and seal by pressing singleface together.
  • 25 feet per roll.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number SFIB1825
Product Name 18" x 25' - Cohesive Singleface Roll
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Unisource Worldwide, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
Microglass Filtration Media - LyPore® - 9106-R - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 62 gsm (1.83 osy)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details