TransPak 12" x 15" - Freezer Paper Sheets FPS121540

Description
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.
Description
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 15" - Freezer Paper Sheets
FPS121540
12" x 15" - Freezer Paper Sheets FPS121540
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.

Provides protection for frozen products for up to one year.

  • Polyethylene coated on one side.
  • 40# virgin, bleached paper.
  • FDA approved.
  • Maintains strength and durability even when wet.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number FPS121540
Product Name 12" x 15" - Freezer Paper Sheets
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 190 g - 24in x 39ft - 13640135 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 190 gsm (5.6 osy)
Thickness 16.54 mil (420 µm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details