LexJet Corporation Bamboo 290 g - 17in x 22in 10641407

Description
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.
Description
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

Suppliers

Company
Product
Description
Supplier Links
Bamboo 290 g - 17in x 22in - 10641407 - LexJet Corporation
Sarasota, FL, USA
Bamboo 290 g - 17in x 22in
10641407
Bamboo 290 g - 17in x 22in 10641407
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641407
Product Name Bamboo 290 g - 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gloss Art Fibre 300gsm by Hahnemuhle- 24in x 49ft - 10646016 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 24 inch (610 mm)
Length 16.33 yd (14.94 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details