LexJet Corporation Photo Rag 308 g - 24in x 36in 13640306

Description
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.
Description
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag 308 g - 24in x 36in - 13640306 - LexJet Corporation
Sarasota, FL, USA
Photo Rag 308 g - 24in x 36in
13640306
Photo Rag 308 g - 24in x 36in 13640306
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems.

Features

  • Epson compatible
  • Dye and pigment compatible
  • Photographic quality

Applications

Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13640306
Product Name Photo Rag 308 g - 24in x 36in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Reverse Print Backlit Film (6 Mil)- 42in x 100ft - 8794828 - LexJet Corporation
Specs
Thickness 6 mil (152 µm)
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Unisource Worldwide, Inc.
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details