TransPak 24" - Newsprint Rolls NP2490

Description
Economical void-fill. A great stuffer! Low priced, all purpose void fill. Made from 100% recycled material. Unprinted and clean.
Description
Economical void-fill. A great stuffer! Low priced, all purpose void fill. Made from 100% recycled material. Unprinted and clean.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" - Newsprint Rolls
NP2490
24" - Newsprint Rolls NP2490
Economical void-fill. A great stuffer! Low priced, all purpose void fill. Made from 100% recycled material. Unprinted and clean.

Economical void-fill. A great stuffer!

  • Low priced, all purpose void fill.
  • Made from 100% recycled material.
  • Unprinted and clean.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number NP2490
Product Name 24" - Newsprint Rolls
Paper and Paperboard Newsprint
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 190 g - 44in x 39ft - 10640129 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 190 gsm (5.6 osy)
Thickness 16.54 mil (420 µm)
View Details
Unisource Worldwide, Inc.
View Details
12
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details