LexJet Corporation Museum Etching 350 g - 17in x 22in 10641424

Description
Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.
Description
Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.

Suppliers

Company
Product
Description
Supplier Links
Museum Etching 350 g - 17in x 22in - 10641424 - LexJet Corporation
Sarasota, FL, USA
Museum Etching 350 g - 17in x 22in
10641424
Museum Etching 350 g - 17in x 22in 10641424
Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.

Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641424
Product Name Museum Etching 350 g - 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paper Products - TT1BT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
Production Self Adhesive Satin Poly Poster Plus (6 Mil)- 60in x 100ft - 223216-00 - LexJet Corporation
Specs
Thickness 9 mil (229 µm)
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details
Unisource Worldwide, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details