LexJet Corporation FineArt Pearl 285 g - 17in x 22in 10641416

Description
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free
Description
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free

Suppliers

Company
Product
Description
Supplier Links
FineArt Pearl 285 g - 17in x 22in - 10641416 - LexJet Corporation
Sarasota, FL, USA
FineArt Pearl 285 g - 17in x 22in
10641416
FineArt Pearl 285 g - 17in x 22in 10641416
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free

The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography.

  • 100% Lignin Free Alpa-cellulose
  • Instant dry & water resistant
  • Dye and pigment ink compatible
  • Acid free
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641416
Product Name FineArt Pearl 285 g - 17in x 22in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Concept 235 MotoMark- 60in x 150ft - 235-60 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 50 yd (45.72 m)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details