LexJet Corporation Torchon 285 g - 8.5in x 11in 10641466

Description
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.
Description
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Suppliers

Company
Product
Description
Supplier Links
Torchon 285 g - 8.5in x 11in - 10641466 - LexJet Corporation
Sarasota, FL, USA
Torchon 285 g - 8.5in x 11in
10641466
Torchon 285 g - 8.5in x 11in 10641466
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641466
Product Name Torchon 285 g - 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 190 g - 36in x 39ft - 10640128 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 190 gsm (5.6 osy)
Thickness 16.54 mil (420 µm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details