LexJet Corporation FineArt Baryta 325g - 60in x 39ft 10643472

Description
FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.
Description
FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.

Suppliers

Company
Product
Description
Supplier Links
FineArt Baryta 325g - 60in x 39ft - 10643472 - LexJet Corporation
Sarasota, FL, USA
FineArt Baryta 325g - 60in x 39ft
10643472
FineArt Baryta 325g - 60in x 39ft 10643472
FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.

FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643472
Product Name FineArt Baryta 325g - 60in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

TruColor Flag FR- 60in x 100ft - 3P-42060 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Royal Blue Metallic - PreciousMetal™ Shreds - CPPM10C - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details