TransPak 15" x 20" Economy Tissue Paper T11520

Description
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.
Description
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 20" Economy Tissue Paper
T11520
15" x 20" Economy Tissue Paper T11520
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.

Crumples easily for packing into small cartons and mailers.

  • Perfect for wrapping glass or other fragile items.
  • Economical void fill.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number T11520
Product Name 15" x 20" Economy Tissue Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Production Photographic Satin Paper (170g)- 60in x 100ft - 222771-00 - LexJet Corporation
Specs
Basis Weight 170 gsm (5.01 osy)
Thickness 7 mil (178 µm)
Width 60 inch (1524 mm)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
18
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details