Demag Cranes & Components MPW Series Open Winch

Description
STRONG PERFORMANCE - VERSATILE DELIVERY Our MPW (Multi Purpose Winch) trolleys are individually configured from reliable system components and satisfy the most demanding quality requirements. Their variable configuration makes it possible to implement the most efficient technical solution for your application. MPW open winch units features: Matching modular components Efficient arrangement of drive, brake and gearbox Second hoist brake offers a high level of safety Easily assembled and maintained Our MPW open winch units satisfy the most stringent requirements for state-of-the-art crane engineering. Convenient operation Matching modular components Hosit designed with discrete motor, brake and gearbox to facilitate component replacement Designed for ease of assembly and maintenance Strong performance Multi-groove rope drums for rope-stabilized systems Load capacities: 5 – 450 t Classification: M3 – M8 FEM Lifting capacity: up to 360 kW Reeving arrangements: 4/2, 8/2, 12/2, 16/2, 20/2, 24/2 Designed and equipped for transport Safe and reliable operation: Rope drum brake Regenerative brake Second hoist brake: disc or double-jaw design Safety brake (acting on the rope drum)
Description
STRONG PERFORMANCE - VERSATILE DELIVERY Our MPW (Multi Purpose Winch) trolleys are individually configured from reliable system components and satisfy the most demanding quality requirements. Their variable configuration makes it possible to implement the most efficient technical solution for your application. MPW open winch units features: Matching modular components Efficient arrangement of drive, brake and gearbox Second hoist brake offers a high level of safety Easily assembled and maintained Our MPW open winch units satisfy the most stringent requirements for state-of-the-art crane engineering. Convenient operation Matching modular components Hosit designed with discrete motor, brake and gearbox to facilitate component replacement Designed for ease of assembly and maintenance Strong performance Multi-groove rope drums for rope-stabilized systems Load capacities: 5 – 450 t Classification: M3 – M8 FEM Lifting capacity: up to 360 kW Reeving arrangements: 4/2, 8/2, 12/2, 16/2, 20/2, 24/2 Designed and equipped for transport Safe and reliable operation: Rope drum brake Regenerative brake Second hoist brake: disc or double-jaw design Safety brake (acting on the rope drum)

Suppliers

Company
Product
Description
Supplier Links
MPW Series Open Winch -  - Demag Cranes & Components
Cleveland, OH, USA
MPW Series Open Winch
MPW Series Open Winch
STRONG PERFORMANCE - VERSATILE DELIVERY Our MPW (Multi Purpose Winch) trolleys are individually configured from reliable system components and satisfy the most demanding quality requirements. Their variable configuration makes it possible to implement the most efficient technical solution for your application. MPW open winch units features: Matching modular components Efficient arrangement of drive, brake and gearbox Second hoist brake offers a high level of safety Easily assembled and maintained Our MPW open winch units satisfy the most stringent requirements for state-of-the-art crane engineering. Convenient operation Matching modular components Hosit designed with discrete motor, brake and gearbox to facilitate component replacement Designed for ease of assembly and maintenance Strong performance Multi-groove rope drums for rope-stabilized systems Load capacities: 5 – 450 t Classification: M3 – M8 FEM Lifting capacity: up to 360 kW Reeving arrangements: 4/2, 8/2, 12/2, 16/2, 20/2, 24/2 Designed and equipped for transport Safe and reliable operation: Rope drum brake Regenerative brake Second hoist brake: disc or double-jaw design Safety brake (acting on the rope drum)

STRONG PERFORMANCE - VERSATILE DELIVERY

Our MPW (Multi Purpose Winch) trolleys are individually configured from reliable system components and satisfy the most demanding quality requirements. Their variable configuration makes it possible to implement the most efficient technical solution for your application. MPW open winch units features:

  • Matching modular components
  • Efficient arrangement of drive, brake and gearbox
  • Second hoist brake offers a high level of safety
  • Easily assembled and maintained

Our MPW open winch units satisfy the most stringent requirements for state-of-the-art crane engineering.

Convenient operation

  • Matching modular components
  • Hosit designed with discrete motor, brake and gearbox to facilitate component replacement
  • Designed for ease of assembly and maintenance

Strong performance

  • Multi-groove rope drums for rope-stabilized systems
  • Load capacities: 5 – 450 t
  • Classification: M3 – M8 FEM
  • Lifting capacity: up to 360 kW
  • Reeving arrangements: 4/2, 8/2, 12/2, 16/2, 20/2, 24/2
  • Designed and equipped for transport

Safe and reliable operation:

  • Rope drum brake
  • Regenerative brake
  • Second hoist brake: disc or double-jaw design
  • Safety brake (acting on the rope drum)
Supplier's Site

Technical Specifications

  Demag Cranes & Components
Product Category Industrial Winches
Product Name MPW Series Open Winch
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Puller, Ratchet, 35 Ft., 1650 Lb - 937-1600-35 - Petersen Products Co.
Specs
Load Capacity 1650 lbs (748 kg)
Line Length 35.0 ft (107 dm)
View Details
Air Winch WLL ton 4 -  - Certex UK
Specs
Load Capacity 8818 lbs (3999 kg)
View Details
DH Series Rope Hoists -  - Demag Cranes & Components
Demag Cranes & Components
Specs
Features Brake
Type Helical
Description Electric Motor
View Details
Stainless Steel Brake Winch - OZ1000BWSS - OZ Lifting Products LLC
Specs
Type Hand
Description Steel Handle
Load Capacity 1000 lbs (454 kg)
View Details