20 Amp, 277 Volt, Decora Plus Rocker Pilot Light - Illuminated ON - Req. Neutral Single-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - White
Leviton Manufacturing | |
---|---|
Product Category | Rocker Switches |
Product Number | 5629-2W |
Product Name | Rocker Switch |
Rocker Actuator | Rocker |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Pole & Throw Specifications | 1 Pole |
Terminal Type | Screw Terminals |