TE Connectivity Rocker Switches 1634200-2

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 19.4 x 22.2 MM , 19.6 x 22.2 MM , 20.2 x 22.2 MM  [.763 x .874 INCH , .795 x .874 INCH , .771 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 19.4 x 22.2 MM , 19.6 x 22.2 MM , 20.2 x 22.2 MM  [.763 x .874 INCH , .795 x .874 INCH , .771 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1634200-2 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1634200-2
Rocker Switches 1634200-2
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 19.4 x 22.2 MM , 19.6 x 22.2 MM , 20.2 x 22.2 MM  [.763 x .874 INCH , .795 x .874 INCH , .771 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Indicator/Imprint Legend : O
  • Operating Function : On Off
  • Panel Cutout Size : 19.4 x 22.2 MM , 19.6 x 22.2 MM , 20.2 x 22.2 MM  [.763 x .874 INCH , .795 x .874 INCH , .771 x .874 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 1634200-2-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
1634200-2-ND
Rocker Switches 1634200-2-ND
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches - 1634200-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
1634200-2
Switches - Rocker Switches 1634200-2
PREDA1-07F-BB0BW

PREDA1-07F-BB0BW

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1634200-2 1634200-2-ND 1634200-2
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-Off
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances RoHS UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-1028-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
View Details
4 suppliers
Rocker Switches - 1571079-4 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Quick Connect Terminal
View Details
2 suppliers
Rocker Switches - 450-1025-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details