Leuze Electronic Ltd. LUZE Diffuse Reflective 50112118

Description
HRTR 2/42D-30F, Diffuse sensor with
Description
HRTR 2/42D-30F, Diffuse sensor with

Suppliers

Company
Product
Description
Supplier Links
LUZE Diffuse Reflective - 50112118 - Galco Industrial Electronics
Madison Heights, MI, United States
LUZE Diffuse Reflective
50112118
LUZE Diffuse Reflective 50112118
HRTR 2/42D-30F, Diffuse sensor with

HRTR 2/42D-30F, Diffuse sensor with

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Proximity Sensors
Product Number 50112118
Product Name LUZE Diffuse Reflective
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Light-intensive controller for very high-speed measurements - confocalDT IFC2465 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details