LEMO USA, Inc. Coaxial Cable MSB.00.250.LTE200

Description
LEMO MSB.00.250.LTE200 Coaxial Cable
Request a Quote
Description
LEMO MSB.00.250.LTE200 Coaxial Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 1683842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1683842
Coaxial Cable 1683842
LEMO MSB.00.250.LTE200 Coaxial Cable

LEMO MSB.00.250.LTE200 Coaxial Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1683842
Product Name Coaxial Cable
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details