LEMO USA, Inc. Bend Relief, 00 Series Connector; Connector Shell Size Lemo GMB.00.028.DV

Description
BEND RELIEF, 00 SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 00 SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 00 Series Connector; Connector Shell Size Lemo - 12T7117 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 00 Series Connector; Connector Shell Size Lemo
12T7117
Bend Relief, 00 Series Connector; Connector Shell Size Lemo 12T7117
BEND RELIEF, 00 SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes

BEND RELIEF, 00 SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12T7117
Product Name Bend Relief, 00 Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824250 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details