LEMO USA, Inc. Bend Relief, 1B/1D/1S Series Connector; Connector Shell Size Lemo GMA.1B.035.DV

Description
BEND RELIEF, 1B/1D/1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B, 1D & 1S Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1B/1D/1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B, 1D & 1S Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1B/1D/1S Series Connector; Connector Shell Size Lemo - 87T0612 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1B/1D/1S Series Connector; Connector Shell Size Lemo
87T0612
Bend Relief, 1B/1D/1S Series Connector; Connector Shell Size Lemo 87T0612
BEND RELIEF, 1B/1D/1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B, 1D & 1S Series Connectors RoHS Compliant: Yes

BEND RELIEF, 1B/1D/1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1B, 1D & 1S Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87T0612
Product Name Bend Relief, 1B/1D/1S Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Connector Strain Relief - 1-5088450-1 - TE Connectivity
Specs
Material PVC
Length 2.8 inch (71.12 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200291 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.142 inch (29 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details