LEMO USA, Inc. Contact, Pin, 20-24Awg, Crimp; Product Range Lemo FGG.5B.566.ZZC

Description
CONTACT, PIN, 20-24AWG, CRIMP; Product Range:5B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 5B & 5K Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 20-24AWG, CRIMP; Product Range:5B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 5B & 5K Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20-24Awg, Crimp; Product Range Lemo - 44W1722 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-24Awg, Crimp; Product Range Lemo
44W1722
Contact, Pin, 20-24Awg, Crimp; Product Range Lemo 44W1722
CONTACT, PIN, 20-24AWG, CRIMP; Product Range:5B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 5B & 5K Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 20-24AWG, CRIMP; Product Range:5B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 5B & 5K Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44W1722
Product Name Contact, Pin, 20-24Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details