LEM USA, Inc. Sensors, Transducers Current Sensors LF2010-S

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Series: LF Package: Bulk Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 2000A Output: Ratiometric, Current
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Series: LF Package: Bulk Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 2000A Output: Ratiometric, Current
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Current Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Current Sensors
Sensors, Transducers Current Sensors
Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Series: LF Package: Bulk Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 2000A Output: Ratiometric, Current

Alternative Parts (Cross-Reference): Cross
Manufacturer: LEM USA Inc.
Category: Sensors, Transducers Current Sensors
Series: LF
Package: Bulk
Product Status: Active
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 2000A
Output: Ratiometric, Current

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Name Sensors, Transducers Current Sensors
Loop Type Closed Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
CURRENT TRANSDUCER 200A RMS CAL WINDING - 1-CTS200ID-CD1000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details