LEM USA, Inc. Current Transducers - LF 505-S LF 505-S

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 778494-LF 505-S Series: LF Packaging: Tray Operating Temperature Range: -40°C ~ 70°C Package: Module Response Time: 1μs Mounting: Chassis Mount Frequency: DC ~ 100kHz Operating Supply Voltage: ±15 V ~ 24 V Output: Ratiometric, Current Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 500A Linearity: ±0.1% Accuracy: ±0.6% Categories: Sensors, Transducers Maximum Supply Current: 124mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 778494-LF 505-S Series: LF Packaging: Tray Operating Temperature Range: -40°C ~ 70°C Package: Module Response Time: 1μs Mounting: Chassis Mount Frequency: DC ~ 100kHz Operating Supply Voltage: ±15 V ~ 24 V Output: Ratiometric, Current Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 500A Linearity: ±0.1% Accuracy: ±0.6% Categories: Sensors, Transducers Maximum Supply Current: 124mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - LF 505-S - 778494-LF 505-S - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - LF 505-S
778494-LF 505-S
Current Transducers - LF 505-S 778494-LF 505-S
Manufacturer: LEM USA Inc. Win Source Part Number: 778494-LF 505-S Series: LF Packaging: Tray Operating Temperature Range: -40°C ~ 70°C Package: Module Response Time: 1μs Mounting: Chassis Mount Frequency: DC ~ 100kHz Operating Supply Voltage: ±15 V ~ 24 V Output: Ratiometric, Current Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 500A Linearity: ±0.1% Accuracy: ±0.6% Categories: Sensors, Transducers Maximum Supply Current: 124mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: LEM USA Inc.
Win Source Part Number: 778494-LF 505-S
Series: LF
Packaging: Tray
Operating Temperature Range: -40°C ~ 70°C
Package: Module
Response Time: 1μs
Mounting: Chassis Mount
Frequency: DC ~ 100kHz
Operating Supply Voltage: ±15 V ~ 24 V
Output: Ratiometric, Current
Polarization: Bidirectional
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 500A
Linearity: ±0.1%
Accuracy: ±0.6%
Categories: Sensors, Transducers
Maximum Supply Current: 124mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 778494-LF 505-S
Product Name Current Transducers - LF 505-S
Loop Type Closed Loop
Operating Temperature -40 to 158 F (-40 to 70 C)
Current 500 amps
Voltage 15 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermally Enhanced Smd Current Sensor IC - ACS781LLRTR-050B-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 400 amps
View Details
3 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details