LEM USA, Inc. Sensors, Transducers - Current Sensors LF 306-S

Description
Win Source Part Number: 1030530-LF 306-S Category: Sensors, Transducers>Current Sensors Series: LF Package: Tray Response Time: 1µs Standard Package: 12 Frequency: DC ~ 100kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 170mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 300A Linearity: ±0.1% Accuracy: ±0.4% Voltage - Supply: ±12V ~ 15V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): S27S300D15Y; LF 305-S; LA 305-S; L01Z300S05; LF 310-S; L31S300S05FSLF 306S; LF306-S; LF306S; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: LF 306-S-ND,LF306-S,LF3 06S
Request a Quote Datasheet
Description
Win Source Part Number: 1030530-LF 306-S Category: Sensors, Transducers>Current Sensors Series: LF Package: Tray Response Time: 1µs Standard Package: 12 Frequency: DC ~ 100kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 170mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 300A Linearity: ±0.1% Accuracy: ±0.4% Voltage - Supply: ±12V ~ 15V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): S27S300D15Y; LF 305-S; LA 305-S; L01Z300S05; LF 310-S; L31S300S05FSLF 306S; LF306-S; LF306S; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: LF 306-S-ND,LF306-S,LF3 06S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1030530-LF 306-S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1030530-LF 306-S
Sensors, Transducers - Current Sensors 1030530-LF 306-S
Win Source Part Number: 1030530-LF 306-S Category: Sensors, Transducers>Current Sensors Series: LF Package: Tray Response Time: 1µs Standard Package: 12 Frequency: DC ~ 100kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 170mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 300A Linearity: ±0.1% Accuracy: ±0.4% Voltage - Supply: ±12V ~ 15V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): S27S300D15Y; LF 305-S; LA 305-S; L01Z300S05; LF 310-S; L31S300S05FSLF 306S; LF306-S; LF306S; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: LF 306-S-ND,LF306-S,LF3 06S

Win Source Part Number: 1030530-LF 306-S
Category: Sensors, Transducers>Current Sensors
Series: LF
Package: Tray
Response Time: 1µs
Standard Package: 12
Frequency: DC ~ 100kHz
Output: Ratiometric, Current
Polarization: Bidirectional
Current - Supply (Max): 170mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 300A
Linearity: ±0.1%
Accuracy: ±0.4%
Voltage - Supply: ±12V ~ 15V
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -25°C ~ 70°C
Alternative Parts (Cross-Reference): S27S300D15Y; LF 305-S; LA 305-S; L01Z300S05; LF 310-S; L31S300S05FSLF 306S; LF306-S; LF306S;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: LEM USA Inc.
Other Names: LF 306-S-ND,LF306-S,LF306S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1030530-LF 306-S
Product Name Sensors, Transducers - Current Sensors
Loop Type Closed Loop
Operating Temperature -13 to 158 F (-25 to 70 C)
Current 300 amps
Voltage 12 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
CURRENT TRANSDUCER 50A RMS - 1-CTS50ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 75 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details